ISO 18095
Condition monitoring and diagnostics of power transformers
| Organization: | ISO |
| Publication Date: | 1 February 2018 |
| Status: | active |
| Page Count: | 54 |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
This document gives guidelines for the monitoring techniques to be considered when setting up a condition monitoring programme for power transformers and includes references to associated standards required in this process. It is intended to help in the implementation of a coherent condition monitoring and condition-based maintenance programme, such as described following ISO 17359.
This document is applicable to single-phase alternating current power transformers of ≥ 1 kVA and three phase alternating current power transformers of ≥ 5 kVA.
Document History