BSI - BS EN 4178
Aerospace series — Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated — Classification: 1 100 MPa (at ambient temperature) / 315 °C
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 31 January 2017 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Screw threads): | 49.030.10 |
Document History
BS EN 4178
January 31, 2017
Aerospace series — Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated — Classification: 1 100 MPa (at ambient temperature) / 315 °C
A description is not available for this item.
December 31, 2009
Aerospace series - Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated - 1 100 MPa (at ambient temperature) / 315 degree C
A description is not available for this item.