BSI - BS EN 4178

Aerospace series - Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated - 1 100 MPa (at ambient temperature) / 315 degree C

inactive
Buy Now
Organization: BSI
Publication Date: 31 December 2009
Status: inactive
Page Count: 12
ICS Code (Screw threads): 49.030.10

Document History

January 31, 2017
Aerospace series — Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated — Classification: 1 100 MPa (at ambient temperature) / 315 °C
A description is not available for this item.
BS EN 4178
December 31, 2009
Aerospace series - Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated - 1 100 MPa (at ambient temperature) / 315 degree C
A description is not available for this item.

References

Advertisement