DS/EN ISO 374-5

Protective gloves against dangerous chemicals and micro-organisms – Part 5: Terminology and performance requirements for micro-organisms risks (ISO 374-5:2016)

active, Most Current
Buy Now
Organization: DS
Publication Date: 28 November 2016
Status: active
Page Count: 16
ICS Code (Hand and arm protection): 13.340.40
ICS Code (Environment. Health protection. Safety (Vocabularies)): 01.040.13
scope:

ISO 374-5:2016 specifies the requirements and test methods for protective gloves intended to protect the user against micro-organisms. NOTE - If other protection features is to be needed, e.g. chemical risks, mechanical risks, thermal risks, electrostatic dissipation etc., the appropriate specific performance standard is to be used in addition. Further information on protective gloves standards can be found in the EN 420.

Document History

DS/EN ISO 374-5
November 28, 2016
Protective gloves against dangerous chemicals and micro-organisms – Part 5: Terminology and performance requirements for micro-organisms risks (ISO 374-5:2016)
ISO 374-5:2016 specifies the requirements and test methods for protective gloves intended to protect the user against micro-organisms. NOTE – If other protection features is to be needed, e.g....
Protective gloves against dangerous chemicals and micro-organisms – Part 5: Terminology and performance requirements for micro-organisms risks (ISO/DIS 374-5:2022)
ISO 374-5:2016 specifies the requirements and test methods for protective gloves intended to protect the user against micro-organisms. NOTE – If other protection features is to be needed, e.g....
Protective gloves against dangerous chemicals and micro-organisms – Part 5: Terminology and performance requirements for micro-organisms risks (ISO/FDIS 374-5:2016)
This European Standard specifies a test method for the penetration resistance of gloves that protect against micro-organisms. NOTE – If other protection features should be needed, e.g. chemical...
Protective gloves against dangerous chemicals and micro-organisms - Part 5: Terminology and performance requirements for micro-organism risks (ISO/DIS 374-5:2015)
This European Standard specifies a test method for the penetration resistance of gloves that protect against micro-organisms. NOTE If other protection features should be needed, e.g. chemical risks,...
Advertisement