DSF/PREN ISO 374-5

Protective gloves against dangerous chemicals and micro-organisms - Part 5: Terminology and performance requirements for micro-organism risks (ISO/DIS 374-5:2015)

inactive
Organization: DS
Status: inactive
Page Count: 12
ICS Code (Hand and arm protection): 13.340.40
scope:

This European Standard specifies a test method for the penetration resistance of gloves that protect against micro-organisms. NOTE If other protection features should be needed, e.g. chemical risks, mechanical risks , thermal risks , electrostatic dissipation etc., the appropriate specific performance standard, e.g. EN 374-1, EN 388, EN 407, EN 16350 etc., should be used.

Document History

November 28, 2016
Protective gloves against dangerous chemicals and micro-organisms – Part 5: Terminology and performance requirements for micro-organisms risks (ISO 374-5:2016)
ISO 374-5:2016 specifies the requirements and test methods for protective gloves intended to protect the user against micro-organisms. NOTE – If other protection features is to be needed, e.g....
Protective gloves against dangerous chemicals and micro-organisms – Part 5: Terminology and performance requirements for micro-organisms risks (ISO/DIS 374-5:2022)
ISO 374-5:2016 specifies the requirements and test methods for protective gloves intended to protect the user against micro-organisms. NOTE – If other protection features is to be needed, e.g....
Protective gloves against dangerous chemicals and micro-organisms – Part 5: Terminology and performance requirements for micro-organisms risks (ISO/FDIS 374-5:2016)
This European Standard specifies a test method for the penetration resistance of gloves that protect against micro-organisms. NOTE – If other protection features should be needed, e.g. chemical...
DSF/PREN ISO 374-5
Protective gloves against dangerous chemicals and micro-organisms - Part 5: Terminology and performance requirements for micro-organism risks (ISO/DIS 374-5:2015)
This European Standard specifies a test method for the penetration resistance of gloves that protect against micro-organisms. NOTE If other protection features should be needed, e.g. chemical risks,...
Advertisement