GMW17697

Polypropylene – Long Glass Fiber Reinforced, UV Stabilized, Heat Stabilized

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 January 2017
Status: active
Page Count: 7
scope:

Material Description. This specification covers the properties of long glass fiber reinforced, ultraviolet (UV) stabilized, heat stabilized polypropylene. It covers injection molding types for manufacturing of technical parts requiring high structural stiffness.

Symbols. The material abbreviation according to ISO 11469 is shown in Table 1.

Applicability. Typical applications include interior visible components in console door, etc.

Remarks. The classification into groups is according to the different ranges of glass fiber content. The Code Letter E at the end indicates that these types are impact modified.

Document History

May 1, 2023
Polypropylene – Long Glass Fiber Reinforced, UV Stabilized, Heat Stabilized
Material Description. This specification covers the properties of long glass fiber reinforced, ultraviolet (UV) stabilized, heat stabilized polypropylene. It covers injection molding types for...
GMW17697
January 1, 2017
Polypropylene – Long Glass Fiber Reinforced, UV Stabilized, Heat Stabilized
Material Description. This specification covers the properties of long glass fiber reinforced, ultraviolet (UV) stabilized, heat stabilized polypropylene. It covers injection molding types for...

References

Advertisement