GMW16605

Polypropylene Copolymer – Glass Fiber Reinforced/Mineral Filled, Chemically Coupled, Heat Stabilized

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 January 2017
Status: active
Page Count: 5
scope:

Material Description. This specification covers the properties of injection moldable glass fiber reinforced and mineral filled, chemically coupled, heat stabilized polypropylene copolymer.

Symbols. The material abbreviation according to ISO 11469 is shown in Table 1.

Applicability. Typical applications include panels and brackets.

Remarks. The classification into groups is according to the different ranges of mineral and glass fiber content. Additional mineral/glass ranges will be added as they become necessary.

Document History

February 1, 2023
Polypropylene Copolymer – Glass Fiber Reinforced/Mineral Filled, Chemically Coupled, Heat Stabilized
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
GMW16605
January 1, 2017
Polypropylene Copolymer – Glass Fiber Reinforced/Mineral Filled, Chemically Coupled, Heat Stabilized
Material Description. This specification covers the properties of injection moldable glass fiber reinforced and mineral filled, chemically coupled, heat stabilized polypropylene copolymer. Symbols....
July 1, 2011
Polypropylene - Glass Fiber Reinforced/Mineral Filled, Chemically Coupled, Heat Stabilized Copolymer
Material Description. This specification covers the properties of injection moldable glass fiber reinforced and mineral filled, chemically coupled, heat stabilized polypropylene copolymer. Symbols....

References

Advertisement