GMW16605
Polypropylene Copolymer – Glass Fiber Reinforced/Mineral Filled, Chemically Coupled, Heat Stabilized
| Organization: | GMW |
| Publication Date: | 1 February 2023 |
| Status: | active |
| Page Count: | 6 |
scope:
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose/Material Description.
This specification covers the properties of injection moldable glass fiber reinforced and mineral filled, chemically coupled, heat stabilized polypropylene copolymer.
Symbols.
The material abbreviation according to ISO 11469 is shown in Table 1.
Applicability.
Typical applications include panels and brackets.
Remarks.
The classification into groups is according to the different ranges of mineral and glass fiber content. Additional mineral/glass ranges will be added as the ranges become necessary.
Document History