DOD - SMD 5962-17207

MICROCIRCUIT, DIGITAL-LINEAR, REDUNDANT, ATTACHMENT UNIT INTERFACE TRANSCEIVER, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 10 January 2017
Status: active
Page Count: 23
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

August 25, 2022
MICROCIRCUIT, DIGITAL-LINEAR, REDUNDANT, ATTACHMENT UNIT INTERFACE TRANSCEIVER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-17207
January 10, 2017
MICROCIRCUIT, DIGITAL-LINEAR, REDUNDANT, ATTACHMENT UNIT INTERFACE TRANSCEIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...

References

Advertisement