GMNA - 9982264

Adhesive, Two-Part, Urethane, Hardener

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 January 2017
Status: active
Page Count: 3
scope:

This specification describes the hardener component, one (1) part of a two (2)-part adhesive for primerless bonding of Fiber Reinforced Plastic (FRP) panels to FRP, primed steel or primed aluminum. 1.1

Material Description. The adhesive system is comprised of a Part A resin component 9986131 and a hardener component 9982264. The mixture of 9986131 and 9982264 is identified as 9982265. 1.2

Symbols. Not applicable.

Applicability. The mixture of the hardener component 9982264 with the resin component 9986131 when mixed in the correct ratio will result in an adhesive that is suitable for bonding vehicle structures.

Remarks. This system shall be capable of being metered, mixed and dispensed with current production equipment. It shall be compatible with production paint systems and cannot be adversely affected by paint oven temperatures reaching 130 °C.

Document History

February 1, 2022
Adhesive, Two-Part, Urethane, Hardener
This standard is inactive with no replacement. Note: The 9982264 part number may still be active. Please contact the GM Material Engineer if there are any questions.
9982264
January 1, 2017
Adhesive, Two-Part, Urethane, Hardener
This specification describes the hardener component, one (1) part of a two (2)-part adhesive for primerless bonding of Fiber Reinforced Plastic (FRP) panels to FRP, primed steel or primed aluminum....
February 1, 2003
Adhesive, Two-Part, Urethane, Hardener
1 Scope This specification covers the hardener component, one part of a two-part adhesive for primerless bonding of fiber reinforced plastic panels (FRP or SMC) to FRP, primed steel or primed...

References

Advertisement