GMNA - 9986133

Adhesive, Two-Part, Urethane, FRP-SMC

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 March 2019
Status: active
Page Count: 2
scope:

Material Description. This specification covers the mixture of a two-part adhesive for primerless bonding of either fiber reinforced plastic (FRP) or sheet molding compound (SMC) panels to either FRP, primed steel or primed aluminum.

The adhesive system is comprised of a resin component 9986131 and a hardener component 9982264. The mixture of 9986131 and 9982264 is identified as 9986133.

This system must be capable of being metered, mixed and dispensed with current production equipment. It shall be compatible with production systems, including paint, and cannot be adversely affected by paint oven temperatures reaching 130 °C.

Symbols. Not applicable.

Applicability. The mixed adhesive is used to bond composite side aperture panels to the primed vehicle frame, or for similar composite bonding applications.

Remarks.

The mixed adhesive shall have an open time of 1.5 minutes.

This standard number is also used as the GM part number for this material.

 

Document History

February 1, 2022
Adhesive, Two-Part, Urethane, FRP-SMC
This standard is inactive with no replacement. Note: The 9986133 part number may still be active. Please contact the GM Material Engineer if there are any questions.
9986133
March 1, 2019
Adhesive, Two-Part, Urethane, FRP-SMC
Material Description. This specification covers the mixture of a two-part adhesive for primerless bonding of either fiber reinforced plastic (FRP) or sheet molding compound (SMC) panels to either...
November 1, 1996
Adhesive, Two-Part, Urethane, FRP-SMC
1 SCOPE. This specification covers the mixture of a two-part adhesive for primerless bonding of fiber reinforced plastic Opanels (FRP or SMC) to FRP, primed steel or primed aluminum.

References

Advertisement