MODUK - DEF STAN 61-021: SUPP 49

General Specification for Batteries Supplement: 49 : Lithium Thionyl Chloride Battery 14V 160AH (Nominal) NSN 6135-99-617-2805

inactive
Organization: MODUK
Publication Date: 28 January 2017
Status: inactive
Page Count: 24
scope:

This document provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 14V, 160Ah (Nominal), Lithium Thionyl Chloride battery, NSN 6135-99-617-2805. To prevent the battery from being operated outside its design parameters it is imperative that external safety control features are used (see clause 6). The battery is intended to power a specific range of equipment (hereafter referred to as the "host equipment"). Any other applications will require endorsement by the Authority, and may involve additional testing. It is essential that the battery is operated only within its design and performance parameters, also that it is NEVER EXPOSED TO TEMPERATURES EXCEEDING 70ºC OR PHYSICALLY DAMAGED IN ANY WAY. This supplement invokes Major Product Conformity Certification

Document History

February 14, 2021
General Specification for Batteries Supplement: 049 : Lithium Thionyl Chloride Battery 14V 160AH (Nominal) NSN 6135-99-617-2805
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 14V, 160Ah (Nominal), Lithium Thionyl Chloride battery, NSN...
DEF STAN 61-021: SUPP 49
January 28, 2017
General Specification for Batteries Supplement: 49 : Lithium Thionyl Chloride Battery 14V 160AH (Nominal) NSN 6135-99-617-2805
This document provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 14V, 160Ah (Nominal), Lithium Thionyl Chloride battery, NSN...
August 21, 2009
General Specification For Batteries Supplement 049 Lithium Thionyl Chloride Battery 14V 160Ah (Nominal) NSN 6135-99-617-2805
This document provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 14V, 160Ah (Nominal), Lithium Thionyl Chloride battery, NSN...

References

Advertisement