ASD-STAN PREN 4833
Aerospace series - Pipe coupling 24° Cone up to 35 000 kPa (5 080 psi) Ring locked fitting - Flareless End - Inch Series - Extra Fine Thread Pitch
active, Most Current
Buy Now
| Organization: | ASD-STAN |
| Publication Date: | 1 January 2017 |
| Status: | active |
| Page Count: | 13 |
scope:
This standard specifies the dimensions, tolerances, required characteristics and the mass of an adaptor, flareless tube end EN 6123, ring locked type, for use in 35 000 kPa (5 080 psi) working pressure systems.
Document History
ASD-STAN PREN 4833
January 1, 2017
Aerospace series - Pipe coupling 24° Cone up to 35 000 kPa (5 080 psi) Ring locked fitting - Flareless End - Inch Series - Extra Fine Thread Pitch
This standard specifies the dimensions, tolerances, required characteristics and the mass of an adaptor, flareless tube end EN 6123, ring locked type, for use in 35 000 kPa (5 080 psi) working...