CEN - EN 6123

Aerospace series - Fitting end, 24° internal cone, external thread, flareless type - Extra fine thread pitch - Inch series - Design standard

active, Most Current
Organization: CEN
Publication Date: 1 March 2016
Status: active
Page Count: 16
ICS Code (Aerospace fluid systems and components): 49.080
scope:

This European Standard specifies the dimensions, tolerances and the required characteristics of a fitting end, 24° cone, external thread, flareless type, size -04 up to -20 for use in hydraulic and fluid systems at 5 080 psi, diameter 1/4 inch ≤ D ≤ 1 1/4 inch (6,35 mm ≤ D ≤ 31,75 mm) for aerospace applications.

This is a design standard.

This fitting end cannot be used for plug in union.

Document History

EN 6123
March 1, 2016
Aerospace series - Fitting end, 24° internal cone, external thread, flareless type - Extra fine thread pitch - Inch series - Design standard
This European Standard specifies the dimensions, tolerances and the required characteristics of a fitting end, 24° cone, external thread, flareless type, size -04 up to -20 for use in hydraulic and...

References

Advertisement