BSI - BS EN 4833
Aerospace series – Pipe coupling 24° Cone up to 35 000 kPa (5 080 psi) Ring-locked fitting – Flareless End – Inch Series – Extra Fine Thread Pitch
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 31 October 2018 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
Document History
BS EN 4833
October 31, 2018
Aerospace series – Pipe coupling 24° Cone up to 35 000 kPa (5 080 psi) Ring-locked fitting – Flareless End – Inch Series – Extra Fine Thread Pitch
A description is not available for this item.