CEN - EN 4835

Aerospace series - Installation and removal requirements for Ring locked fitting and reducer, 24° Cone up to 35 000 kPa (5 080 psi) - Inch Series

active, Most Current
Organization: CEN
Publication Date: 1 August 2018
Status: active
Page Count: 20
ICS Code (Aerospace fluid systems and components): 49.080
scope:

This European Standard specifies the installation and removal requirements for adaptors and reducers, threaded, with lockring for pipe couplings 24° according to EN 4833 and EN 4836.

This standard establishes an accurate procedure of adaptor installation, removal and reinstallation to ensure the repeatability of the installation operation and to ensure the effective compliance to sealing and locking requirements.

The adaptor shown on all Figures of this standard is given as an example for the 24° internal cone interface according to EN 6123.

This procedure is used for adaptors 24°, for nominal pressure up to 35 000 kPa (5 080 psi).

Document History

EN 4835
August 1, 2018
Aerospace series - Installation and removal requirements for Ring locked fitting and reducer, 24° Cone up to 35 000 kPa (5 080 psi) - Inch Series
This European Standard specifies the installation and removal requirements for adaptors and reducers, threaded, with lockring for pipe couplings 24° according to EN 4833 and EN 4836. This standard...

References

Advertisement