CEN - EN 4833
Aerospace series - Pipe coupling 24° Cone up to 35 000 kPa (5 080 psi) Ring-locked fitting - Flareless End - Inch Series - Extra Fine Thread Pitch
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 July 2018 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
scope:
This European Standard specifies the dimensions, tolerances, required characteristics and the mass of an adaptor, flareless tube end EN 6123, ring locked type, for use in 35 000 kPa (5 080 psi) working pressure systems.
Document History
EN 4833
July 1, 2018
Aerospace series - Pipe coupling 24° Cone up to 35 000 kPa (5 080 psi) Ring-locked fitting - Flareless End - Inch Series - Extra Fine Thread Pitch
This European Standard specifies the dimensions, tolerances, required characteristics and the mass of an adaptor, flareless tube end EN 6123, ring locked type, for use in 35 000 kPa (5 080 psi)...