CEN - EN 4834

Aerospace series - Adaptor, Pipe coupling 24° Cone up to 35 000 kPa (5 080 psi) Port for Ring locked fitting - Inch Series - Geometric configuration

active, Most Current
Organization: CEN
Publication Date: 1 August 2018
Status: active
Page Count: 14
ICS Code (Aerospace fluid systems and components): 49.080
scope:

This European Standard specifies the dimensions, tolerances and requirements of a port for a fluid connection with ring locked fitting, for use in aircraft systems at nominal operating pressure of 35 000 kPa (5 080 psi) maximum and temperature range of −54 to +135 °C (−65 to +275 °F).

Document History

EN 4834
August 1, 2018
Aerospace series - Adaptor, Pipe coupling 24° Cone up to 35 000 kPa (5 080 psi) Port for Ring locked fitting - Inch Series - Geometric configuration
This European Standard specifies the dimensions, tolerances and requirements of a port for a fluid connection with ring locked fitting, for use in aircraft systems at nominal operating pressure of 35...

References

Advertisement