CEN - EN 4832

Aerospace series - Adaptor, Pipe coupling 24° Cone up to 35 000 kPa (5 080 psi) Ring-locked fitting and Ring-locked fitting-reducer - Inch Series - Technical specification

active, Most Current
Organization: CEN
Publication Date: 1 July 2018
Status: active
Page Count: 30
ICS Code (Aerospace fluid systems and components): 49.080
scope:

This specification establishes the requirements for ring locked fitting assemblies according to EN 4833 and EN 4836, for use in aircraft systems at nominal operating pressure of 35 000 kPa (5 080 psi) maximum and temperature range of −54 °C to +135 °C (−65 °F to +275 °F).

Document History

EN 4832
July 1, 2018
Aerospace series - Adaptor, Pipe coupling 24° Cone up to 35 000 kPa (5 080 psi) Ring-locked fitting and Ring-locked fitting-reducer - Inch Series - Technical specification
This specification establishes the requirements for ring locked fitting assemblies according to EN 4833 and EN 4836, for use in aircraft systems at nominal operating pressure of 35 000 kPa (5 080...

References

Advertisement