CEN - EN 4836

Aerospace series - Adaptor, Pipe coupling 24° Cone up to 35 000 kPa (5 080 psi) Ring-locked fitting - Reducer - Flareless End - Inch Series - Extra Fine Thread Pitch

active, Most Current
Organization: CEN
Publication Date: 1 August 2018
Status: active
Page Count: 16
ICS Code (Aerospace fluid systems and components): 49.080
scope:

This European Standard specifies the dimensions, tolerances, required characteristics and the mass of a reducer, flareless tube end EN 6123, ring locked type, for use in 35 000 kPa (5 080 psi) working pressure systems.

Document History

EN 4836
August 1, 2018
Aerospace series - Adaptor, Pipe coupling 24° Cone up to 35 000 kPa (5 080 psi) Ring-locked fitting - Reducer - Flareless End - Inch Series - Extra Fine Thread Pitch
This European Standard specifies the dimensions, tolerances, required characteristics and the mass of a reducer, flareless tube end EN 6123, ring locked type, for use in 35 000 kPa (5 080 psi)...

References

Advertisement