ASD-STAN PREN 4836

Aerospace series - Adaptor, Pipe coupling 24°Cone up to 35 000 kPa (5 080 psi) Ringlocked fitting Reducer-Flareless End - Inch Series - Extra Fine Thread Pitch

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 January 2017
Status: active
Page Count: 13
scope:

This standard specifies the dimensions, tolerances, required characteristics and the mass of a reducer, flareless tube end EN 6123, ring locked type, for use in 35 000 kPa (5 080 psi) working pressure systems

Document History

ASD-STAN PREN 4836
January 1, 2017
Aerospace series - Adaptor, Pipe coupling 24°Cone up to 35 000 kPa (5 080 psi) Ringlocked fitting Reducer-Flareless End - Inch Series - Extra Fine Thread Pitch
This standard specifies the dimensions, tolerances, required characteristics and the mass of a reducer, flareless tube end EN 6123, ring locked type, for use in 35 000 kPa (5 080 psi) working...

References

Advertisement