CEN - EN ISO 17409

Electrically propelled road vehicles - Connection to an external electric power supply - Safety requirements

inactive
Organization: CEN
Publication Date: 1 January 2017
Status: inactive
Page Count: 34
ICS Code (Electric road vehicles): 43.120
scope:

This International Standard specifies electric safety requirements for conductive connections of electrically propelled road vehicles to an external electric power supply using a plug or vehicle inlet.

It applies to electrically propelled road vehicles with voltage class B electric circuits. In general, it may apply to motorcycles and mopeds if no dedicated standards for these vehicles exist.

It applies only to vehicle power supply circuits. It applies also to dedicated power supply control functions used for the connection of the vehicle to an external electric power supply.

It does not provide requirements regarding the connection to a non-isolated d.c. charging station.

It does not provide comprehensive safety information for manufacturing, maintenance, and repair personnel.

The requirements when the vehicle is not connected to the external electric power supply are specified in ISO 6469-3.

NOTE 1 This International Standard does not contain requirements for vehicle power supply circuits using protection by class II or double/reinforced insulation but it is not the intention to exclude such vehicle applications.

NOTE 2 Requirements for EV supply equipment are specified in IEC 61851.

Document History

March 1, 2020
Electrically propelled road vehicles - Conductive power transfer - Safety requirements
This document specifies electric safety requirements for conductive connection of electrically propelled road vehicles to external electric circuits. External electric circuits include external...
EN ISO 17409
January 1, 2017
Electrically propelled road vehicles - Connection to an external electric power supply - Safety requirements
This International Standard specifies electric safety requirements for conductive connections of electrically propelled road vehicles to an external electric power supply using a plug or vehicle...

References

Advertisement