ETSI - EN 301 091-2
Short Range Devices; Transport and Traffic Telematics (TTT); Radar equipment operating in the 76 GHz to 77 GHz range; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU; Part 2: Fixed infrastructure radar equipment
| Organization: | ETSI |
| Publication Date: | 1 January 2017 |
| Status: | active |
| Page Count: | 16 |
scope:
The present document specifies technical characteristics and methods of measurements for radar equipment for fixed infrastructure Transport and Traffic Telematic (TTT) applications in the frequency range from 76 GHz to 77 GHz. It covers integrated transceivers and separate transmit/receive modules.
The present document does not necessarily include all the characteristics which may be required by a user, nor does it necessarily represent the optimum performance achievable.
The present document covers the essential requirements of article 3.2 of Directive 2014/53/EU [i.2] under the conditions identified in annex A.
In case of differences (for instance concerning special conditions, definitions, abbreviations) between the present document and ETSI EN 303 396 [1], the provisions of the present document take precedence
Document History