ETSI - EN 301 091-2
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices; Road Transport and Traffic Telematics (RTTT); Radar equipment operating in the 76 GHz to 77 GHz range; Part 2: Harmonized EN covering essential requirements of article 3.2 of the R&TTE Directive
| Organization: | ETSI |
| Publication Date: | 1 November 2004 |
| Status: | inactive |
| Page Count: | 14 |
scope:
The present document applies to Road Transport Traffic and Telematics (RTTT) systems:
- with an integral antenna;
- for mobile applications only;
- operating in the frequency range from 76 GHz to 77 GHz.
The applicability of the present document covers only the 76 GHz to 77 GHz Radar equipment for road vehicles. The present document does not necessarily include all the characteristics which may be required by a user, nor does it necessarily represent the optimum performance achievable.
The present document applies to radio equipment intended to operate in a frequency designation as defined in CEPT/ECC/DEC (02)01 [7] and in CEPT/ERC/REC 70-03 [5] in all or in part of the service frequency band from 76 GHz to 77 GHz.
The present document is intended to cover the provisions of Directive 1999/5/EC [1] (R&TTE Directive) article 3.2, which states that "... radio equipment shall be so constructed that it effectively uses the spectrum allocated to terrestrial/space radio communications and orbital resources so as to avoid harmful interference".
In addition to the present document, other ENs that specify technical requirements in respect of essential requirements under other parts of article 3 of the R&TTE Directive [1] will apply to equipment within the scope of the present document.
Document History