ETSI - EN 301 091-1
Short Range Devices; Transport and Traffic Telematics (TTT); Radar equipment operating in the 76 GHz to 77 GHz range; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU; Part 1: Ground based vehicular radar
| Organization: | ETSI |
| Publication Date: | 1 January 2017 |
| Status: | active |
| Page Count: | 18 |
scope:
The present document specifies technical characteristics and methods of measurements for radar equipment for ground based vehicle applications in the frequency range from 76 GHz to 77 GHz. It covers integrated transceivers and separate transmit/receive modules.
Also the present document specifies the requirements for Short Range Devices (SRD) intended for the use in ground based vehicles. Example applications are: Adaptive Cruise Control (ACC), Collision Warning, Anti-Collision (AC) systems, obstacle detection, Stop and Go, blind spot detection, parking aid, backup aid and other future applications.
NOTE 1: The definition of "ground based vehicle" includes but is not limited to passenger cars, busses, trucks, rail engines, ships, aircraft while taxing.
NOTE 2: High safety ratings (e.g. Euro NCAP) can only be obtained if such radar based safety applications are installed in a vehicle.
NOTE 3: Euro NCAP organizes crash-tests and provides motoring consumers with a realistic and independent assessment of the safety performance of some of the most popular cars sold in Europe.
Established in 1997, Euro NCAP is composed of seven European Governments as well as motoring and consumer organizations in every European country.
The present document contains the technical characteristics and test methods for ground based vehicle radar equipment fitted with integral antennas operating in the frequency range from 76 GHz to 77 GHz and references CEPT/ERC/ECC Recommendation 70-03 [i.1] and EC DEC 2013/752/EU [i.2].
The present document does not necessarily include all the characteristics which may be required by a user, nor does it necessarily represent the optimum performance achievable.
In case of differences (for instance concerning special conditions, definitions, abbreviations) between the present document and ETSI EN 303 396 [1], the provisions of the present document take precedence.
Document History