ETSI - EN 301 091-1
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices; Road Transport and Traffic Telematics (RTTT); Radar equipment operating in the 76 GHz to 77 GHz range; Part 1: Technical characteristics and test methods for radar equipment operating in the 76 GHz to 77 GHz range
| Organization: | ETSI |
| Publication Date: | 1 July 2004 |
| Status: | inactive |
| Page Count: | 40 |
scope:
The present document specifies the requirements for Short Range Devices (SRD) operating in the frequency range from 76 GHz to 77 GHz intended for Road Transport and Traffic Telematics (RTTT) applications such as Automotive Cruise Control (ACC), Collision Warning (CW), Anti-Collision (AC) systems, obstacle detection, Stop and Go, blind spot detection, parking aid, backup aid and other automotive applications.
The document applies to:
a) transmitters operating in range from 76 GHz to 77 GHz;
b) receivers operating in the range from 76 GHz to 77 GHz.
The present document contains the technical characteristics and test methods for radar equipment fitted with integral antennas operating in the frequency range from 76 GHz to 77 GHz and references CEPT/ERC/ECC Recommendation for SRDs, CEPT/ERC/ECC Recommendation 70-03 [1] and CEPT/ECC Decision (02)01 [2].
The present document does not necessarily include all the characteristics which may be required by a user, nor does it necessarily represent the optimum performance achievable.
The present document covers radars for mobile applications in the frequency range from 76 GHz to 77 GHz. It covers integrated transceivers and separate transmit/receive modules.
The present document covers only equipment for road vehicles.
NOTE: It is necessary for the equipment to comply with the current regulations regarding safe levels for radiated power. Information is given in the informative annex C.
Document History