ETSI - EN 301 489-3
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 3: Specific conditions for Short Range Devices (SRD) operating on frequencies between 9 kHz and 246 GHz; Harmonised Standard for ElectroMagnetic Compatibility
| Organization: | ETSI |
| Publication Date: | 1 January 2023 |
| Status: | active |
| Page Count: | 21 |
scope:
The present document covers the assessment of Short Range Devices (SRD) operating in the frequency range 9 kHz to 246 GHz in respect of ElectroMagnetic Compatibility (EMC).
The present document specifies the applicable test conditions, performance assessment, and performance criteria for Short Range Devices (SRD) and the associated ancillary equipment.
The present document applies to the categories of SRD listed with the exception that the present document does not apply to devices for which a product specific harmonised EMC standard is available.
NOTE 1: The entries of the present document are based on the Decision (EU) 2019/1345 [i.1].
Technical specifications related to the antenna port of radio equipment and radiated emissions from the enclosure port of the radio equipment are not included in the present document. Such technical specifications are normally found in the relevant product standards for the effective use of the radio spectrum.
Emissions requirements in the present document are only specified for frequencies above 9 kHz.
The environmental classification and the emission and immunity requirements used in the present document are as stated in ETSI EN 301 489-1 [1], except for any special conditions included in the present document.
NOTE 2: The relationship between the present document and essential requirements of article 3.1(b) of Directive 2014/53/EU [i.2] is given in annex A.
Document History