ETSI - EN 301 489-3
Electromagnetic Compatibility and Radio Spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) Standard for Radio Equipment and Services; Part 3: Specific Conditions for Short-Range Devices (SRD) Operating on Frequencies between 9 KHz and 40 GHz
| Organization: | ETSI |
| Publication Date: | 1 August 2002 |
| Status: | inactive |
| Page Count: | 19 |
scope:
The present document, together with EN 301 489-1 [i], covers the assessment of Short Range Devices (SRD) and ancillary equipment in respect of ElectroMagnetic Compatibility (EMC).
Technical specifications related to the antenna port and emissions from the enclosure port of Short Range Devices (SRD) are not included in the present document. Such technical specifications are found in the relevant product standards for the effective use of the radio spectrum.
Examples of SRDs are given in annex A.
The present document specifies the applicable test conditions, performance assessment, and performance criteria for Short Range Devices (SRD) and the associated ancillary equipment.
In case of differences (for instance concerning special conditions, definitions, abbreviations) between the present document and the EN 301 489-1 [i], the provisions of the present document take precedence.
The environmental classification and the emission and immunity requirements used in the present document are as stated in the EN 301 489-1 [i], except for any special conditions included in the present document.
Document History