ETSI - EN 301 091-3
Short Range Devices; Transport and Traffic Telematics (TTT); Radar equipment operating in the 76 GHz to 77 GHz range; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU; Part 3: Railway/Road Crossings obstacle detection system applications
| Organization: | ETSI |
| Publication Date: | 1 February 2017 |
| Status: | active |
| Page Count: | 23 |
scope:
The present document specifies technical characteristics and methods of measurements for the following types of equipment:
• radar equipment for obstacle detection applications in the frequency range from 76 GHz to 77 GHz at the road crossing of a railway track and references CEPT/ECC ERC Recommendation 70-03 [i.1] Annex 4;
• Short Range Devices (SRD) intended for the use at road crossing of a railway track.
It covers integrated transceivers and separate transmit/receive modules.
The present document does not necessarily include all the characteristics which may be required by a user, nor does it necessarily represent the optimum performance achievable.
In case of differences (for instance concerning special conditions, definitions, abbreviations) between the present document and ETSI EN 303 396 [1], the provisions of the present document take precedence.
These radio equipment types are capable of operating in all or part of the frequency bands given in table 1.
The present document covers the essential requirements of article 3.2 of Directive 2014/53/EU [i.2] under the conditions identified in annex A.
Document History