ETSI - EN 301 091-3
Short Range Devices; Transport and Traffic Telematics (TTT); Radar equipment operating in the 76 GHz to 77 GHz range; Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU; Part 3: Railway/Road Crossings obstacle detection system applications
| Organization: | ETSI |
| Publication Date: | 1 June 2016 |
| Status: | inactive |
| Page Count: | 24 |
scope:
The present document applies to radar equipment for obstacle detection applications in the frequency range from 76 GHz to 77 GHz at the road crossing of a railway track. It covers integrated transceivers and separate transmit/receive modules.
Also the present document specifies the requirements for Short Range Devices (SRD) intended for the use at road crossing of a railway track.
The present document applies to:
• equipment with an integral antenna;
• fixed devices;
• operating in the frequency range from 76 GHz to 77 GHz.
The present document contains the technical characteristics and test methods for obstacle detection radar equipment fitted with integral antennas operating in the frequency range from 76 GHz to 77 GHz and references CEPT/ECC ERC Recommendation 70-03 [i.1] Annex 4.
The present document does not necessarily include all the characteristics which may be required by a user, nor does it necessarily represent the optimum performance achievable.
These radio equipment types are capable of operating in all or part of the frequency bands
The present document contains requirements to demonstrate that radio equipment both effectively uses and supports the efficient use of radio spectrum in order to avoid harmful interference.
Document History