ETSI - EN 301 091-3
Short Range Devices; Transport and Traffic Telematics (TTT); Radar equipment operating in the 76 GHz to 77 GHz range; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU; Part 3: Railway/Road Crossings obstacle detection system applications
| Organization: | ETSI |
| Publication Date: | 1 December 2016 |
| Status: | inactive |
| Page Count: | 23 |
scope:
The present document specifies technical characteristics and methods of measurements for the following types of equipment:
• radar equipment for obstacle detection applications in the frequency range from 76 GHz to 77 GHz at the road crossing of a railway track and references CEPT/ECC ERC Recommendation 70-03 [i.1] Annex 4;
• Short Range Devices (SRD) intended for the use at road crossing of a railway track.
It covers integrated transceivers and separate transmit/receive modules.
The present document does not necessarily include all the characteristics which may be required by a user, nor does it necessarily represent the optimum performance achievable.
In case of differences (for instance concerning special conditions, definitions, abbreviations) between the present document and ETSI EN 303 396 [1], the provisions of the present document take precedence.
The present document covers the essential requirements of article 3.2 of Directive 2014/53/EU [i.2] under the conditions identified in annex A.
Document History