ETSI - TR 102 704
Electromagnetic compatibility and Radio spectrum Matters (ERM); System Reference Document; Short Range Devices (SRD); Radar sensors for non-automotive; ground based vehicular applications in the 76 GHz to 77 GHz frequency range
| Organization: | ETSI |
| Publication Date: | 1 March 2012 |
| Status: | active |
| Page Count: | 37 |
scope:
The present document describes the spectrum requirements, technical characteristics and application scenarios for ground based mobile and radio surveillance applications in the frequency range of 76 GHz to 77 GHz.
The present document provides a proposal for the introduction of the planned applications for surveillance radar for non - automotive ground based vehicle applications operating in the 76 GHz to 77 GHz band and defines characteristics and operation modes in order not to impair the operation of the existing automotive vehicle SRRs operating in the same frequency range as well as for applications in adjacent bands.
The present document excludes radar sensor for level and tank level probing [i.8].
The present document also analyses the current ECC decision ECC(02)01 [i.2] and proposes to revise the ECC framework for sharing the new intended surveillance radar application with the EN 301 091 [i.1] type equipment in same frequency band.
The present document includes in particular:
• market information;
• technical information;
• regulatory issues.
Document History