ISO 18750
Intelligent transport systems - Co-operative ITS - Local dynamic map
| Organization: | ISO |
| Publication Date: | 1 May 2018 |
| Status: | active |
| Page Count: | 78 |
| ICS Code (Road transport): | 03.220.20 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This document:
- describes the functionality of a "Local Dynamic Map" (LDM) in the context of the "Bounded Secured Managed Domain" (BSMD);
- specifies:
- general characteristics of LDM Data Objects (LDM-DOs) that may be stored in an LDM, i.e. information on real objects such as vehicles, road works sections, slow traffic sections, special weather condition sections, etc. which are as a minimum requirement location-referenced and time-referenced;
- service access point functions providing interfaces in an ITS station (ITS-S) to access an LDM for:
- secure add, update and delete access for ITS-S application processes;
- secure read access (query) for ITS-S application processes;
- secure notifications (upon subscription) to ITS-S application processes;
- management access: - secure registration, de-registration and revocation of ITS-S application processes at LDM;
- secure subscription and cancellation of subscriptions of ITS-S application processes;
- procedures in an LDM considering:
- means to maintain the content and integrity of the data store;
- mechanisms supporting several LDMs in a single ITS station unit.
Document History