DS/EN 50121-3-1

Railway applications – Electromagnetic compatibility – Part 3-1: Rolling stock – Train and complete vehicle

active, Most Current
Buy Now
Organization: DS
Publication Date: 16 January 2017
Status: active
Page Count: 22
ICS Code (Electromagnetic compatibility in general): 33.100.01
ICS Code (Railway rolling stock in general): 45.060.01
ICS Code (Metro, tram and light rail equipment): 45.140
scope:

This European Standard specifies the emission and immunity requirements for all types of rolling stock. It covers traction stock, hauled stock and trainsets including urban vehicles for use in city streets. This European standard specifies the emission limits of the rolling stock to the outside world. The scope of this part of the standard ends at the interface of the rolling stock with its respective energy inputs and outputs. In the case of locomotives, trainsets, trams etc., this is the current collector (pantograph, shoe gear). In the case of hauled stock, this is the AC or DC auxiliary power connector. However, since the current collector is part of the traction stock, it is not entirely possible to exclude the effects of this interface with the power supply line. The slow moving test has been designed to minimize these effects. There may be additional compatibility requirements within the railway system identified in the EMC plan (e.g. as specified in EN 50238). Basically, all apparatus to be integrated into a vehicle meet the requirements of EN 50121-3-2. In exceptional cases, where apparatus meets another EMC Standard, but full compliance with EN 50121-3-2 is not demonstrated, EMC is ensured by adequate integration measures of the apparatus into the vehicle system and/or by an appropriate EMC analysis and test which justifies deviating from EN 50121-3-2. Electromagnetic interference concerning the railway system as a whole is dealt with in EN 50121-2. These specific provisions are to be used in conjunction with the general provisions in EN 50121-1. The frequency range considered is from 0 Hz (DC) to 400 GHz. No measurements need to be performed at frequencies where no requirement is specified.

Document History

April 9, 2019
Railway applications – Electromagnetic compatibility – Part 3-1: Rolling stock – Train and complete vehicle
This European Standard specifies the emission and immunity requirements for all types of rolling stock. It covers traction stock, hauled stock and trainsets including urban vehicles for use in city...
DS/EN 50121-3-1
January 16, 2017
Railway applications – Electromagnetic compatibility – Part 3-1: Rolling stock – Train and complete vehicle
This European Standard specifies the emission and immunity requirements for all types of rolling stock. It covers traction stock, hauled stock and trainsets including urban vehicles for use in city...
April 8, 2015
Railway applications – Electromagnetic compatibility – Part 3-1: Rolling stock – Train and complete vehicle
This European Standard specifies the emission and immunity requirements for all types of rolling stock. It covers traction stock, hauled stock and trainsets including urban vehicles for use in city...
May 29, 2013
Railway applications – Electromagnetic compatibility – Part 3-1: Rolling stock – Train and complete vehicle
This Standard specifies the emission and immunity requirements for all types of rolling stock. It covers traction stock and trainsets including urban vehicles for use in city streets. The frequency...
September 12, 2006
Railway applications – Electromagnetic compatibility – Part 3-1: Rolling stock – Train and complete vehicle
This Standard specifies the emission and immunity requirements for all types of rolling stock. It covers traction stock and trainsets including urban vehicles for use in city streets. The frequency...
October 31, 2001
Railway applications - Electromagnetic compatibility - Part 3-1: Rolling stock - Train and complete vehicle
This European Standard specifies the emission and immunity requirements for all types of rolling stock. It covers traction stock and trainsets including urban vehicles for use in city streets. The...
Railway applications – Electromagnetic compatibility – Part 3-1: Rolling stock – Train and complete vehicle
This European Standard specifies the emission and immunity requirements for all types of rolling stock. It covers traction stock, hauled stock and trainsets including urban vehicles for use in city...
Railway applications – Electromagnetic compatibility – Part 3-1: Rolling stock – Train and complete vehicle
This European Standard specifies the emission and immunity requirements for all types of rolling stock. It covers traction stock, hauled stock and trainsets including urban vehicles for use in city...
Railway applications - Electromagnetic compatibility -- Part 3-1: Rolling stock - Train and complete vehicle
A description is not available for this item.
Advertisement