DS/EN 50121-3-1

Railway applications – Electromagnetic compatibility – Part 3-1: Rolling stock – Train and complete vehicle

inactive
Organization: DS
Publication Date: 8 April 2015
Status: inactive
Page Count: 23
ICS Code (Electromagnetic compatibility in general): 33.100.01
ICS Code (Railway rolling stock in general): 45.060.01
scope:

This European Standard specifies the emission and immunity requirements for all types of rolling stock. It covers traction stock, hauled stock and trainsets including urban vehicles for use in city streets. The frequency range considered is from 0 Hz (DC) to 400 GHz. No measurements need to be performed at frequencies where no requirement is specified. The scope of this part of the standard ends at the interface of the rolling stock with its respective energy inputs and outputs. In the case of locomotives, trainsets, trams etc., this is the current collector (pantograph, shoe gear). In the case of hauled stock, this is the AC or DC auxiliary power connector. However, since the current collector is part of the traction stock, it is not entirely possible to exclude the effects of this interface with the power supply line. The slow moving test has been designed to minimize these effects. This European standard specifies the emission limits of the rolling stock to the outside world. There may be additional compatibility requirements within the railway system identified in the EMC plan (e.g. as specified in EN 50238). Basically, all apparatus to be integrated into a vehicle shall meet the requirements of Part 3-2 of this standard. In exceptional cases, where apparatus meets another EMC Standard, but full compliance with Part 3-2 is not demonstrated, EMC shall be ensured by adequate integration measures of the apparatus into the vehicle system and/or by an appropriate EMC analysis and test which justifies deviating from Part 3-2. The electromagnetic interference concerning the railway system as a whole is dealt with in EN 50121 2. These specific provisions are to be used in conjunction with the general provisions in EN 50121 1.

Document History

April 9, 2019
Railway applications – Electromagnetic compatibility – Part 3-1: Rolling stock – Train and complete vehicle
This European Standard specifies the emission and immunity requirements for all types of rolling stock. It covers traction stock, hauled stock and trainsets including urban vehicles for use in city...
January 16, 2017
Railway applications – Electromagnetic compatibility – Part 3-1: Rolling stock – Train and complete vehicle
This European Standard specifies the emission and immunity requirements for all types of rolling stock. It covers traction stock, hauled stock and trainsets including urban vehicles for use in city...
DS/EN 50121-3-1
April 8, 2015
Railway applications – Electromagnetic compatibility – Part 3-1: Rolling stock – Train and complete vehicle
This European Standard specifies the emission and immunity requirements for all types of rolling stock. It covers traction stock, hauled stock and trainsets including urban vehicles for use in city...
May 29, 2013
Railway applications – Electromagnetic compatibility – Part 3-1: Rolling stock – Train and complete vehicle
This Standard specifies the emission and immunity requirements for all types of rolling stock. It covers traction stock and trainsets including urban vehicles for use in city streets. The frequency...
September 12, 2006
Railway applications – Electromagnetic compatibility – Part 3-1: Rolling stock – Train and complete vehicle
This Standard specifies the emission and immunity requirements for all types of rolling stock. It covers traction stock and trainsets including urban vehicles for use in city streets. The frequency...
October 31, 2001
Railway applications - Electromagnetic compatibility - Part 3-1: Rolling stock - Train and complete vehicle
This European Standard specifies the emission and immunity requirements for all types of rolling stock. It covers traction stock and trainsets including urban vehicles for use in city streets. The...
Railway applications – Electromagnetic compatibility – Part 3-1: Rolling stock – Train and complete vehicle
This European Standard specifies the emission and immunity requirements for all types of rolling stock. It covers traction stock, hauled stock and trainsets including urban vehicles for use in city...
Railway applications – Electromagnetic compatibility – Part 3-1: Rolling stock – Train and complete vehicle
This European Standard specifies the emission and immunity requirements for all types of rolling stock. It covers traction stock, hauled stock and trainsets including urban vehicles for use in city...
Railway applications - Electromagnetic compatibility -- Part 3-1: Rolling stock - Train and complete vehicle
A description is not available for this item.
Advertisement