NPFC - MIL-DTL-32375
ARMOR PLATE, ALUMINUM ALLOY, 7085, 7056, and 7075 UNWELDABLE APPLIQUE
| Organization: | NPFC |
| Publication Date: | 10 January 2017 |
| Status: | inactive |
| Page Count: | 26 |
scope:
This specification covers AA7085 and AA7056 wrought aluminum alloy armor plate for non-fusion welded applications in nominal thicknesses from 0.500 to 3.000 inch, inclusive and AA7075 wrought aluminum alloy armor plate for non-fusion welded applications in nominal thicknesses from 1.000 to 1.500 inch, inclusive (see 6.2). The fusion weldability of these wrought aluminum alloy armors has not been tested or analyzed over this nominal thickness range. Therefore, these alloys should only be used as appliqué armor until a weldability study has been completed with acceptable results.
intended Use:
The armor specified herein as Type A is intended for lightweight applications where resistance to ball and armor piercing types of ammunition and multiple hit capabilities are required. The armor... View More
Document History