NPFC - MIL-DTL-32375

ARMOR PLATE, ALUMINUM ALLOY, 7085, UNWELDABLE APPLIQUE

inactive
Buy Now
Organization: NPFC
Publication Date: 11 December 2012
Status: inactive
Page Count: 25
scope:

This specification covers 7085 wrought aluminum alloy armor plate for non fusion welded applications in nominal thicknesses from 0.500 to 3.000 inch, inclusive (see 6.2). The fusion weldability of 7085 wrought aluminum alloy armor has not been determined over this thickness range. Therefore, these alloys should only be used as appliqué armor until a weldability study has been completed.

intended Use:

The armor specified herein as Type A is intended for lightweight applications where resistance to ball and armor piercing types of ammunition and multiple hit capabilities are required. The... View More

Document History

June 26, 2023
ARMOR PLATE, ALUMINUM ALLOY, 7085, 7056, 7075, 7181, and 7099, UNWELDABLE APPLIQUE
Scope. This specification covers AA7085, AA7056, and AA7181 wrought aluminum alloy armor plate for non-fusion welded applications in nominal thicknesses from 0.500 to 3.000 inch, inclusive, AA7075...
January 15, 2021
ARMOR PLATE, ALUMINUM ALLOY, 7085, 7056, 7075, and 7181, UNWELDABLE APPLIQUE
Scope. This specification covers AA7085 and AA7056 wrought aluminum alloy armor plate for non-fusion welded applications in nominal thicknesses from 0.500 to 3.000 inch, inclusive, AA7075 wrought...
July 2, 2019
ARMOR PLATE, ALUMINUM ALLOY, 7085, 7056, and 7075 UNWELDABLE APPLIQUE
Scope. This specification covers AA7085 and AA7056 wrought aluminum alloy armor plate for non-fusion welded applications in nominal thicknesses from 0.500 to 3.000 inch, inclusive and AA7075 wrought...
June 28, 2018
ARMOR PLATE, ALUMINUM ALLOY, 7085, 7056, and 7075 UNWELDABLE APPLIQUE
This specification covers AA7085 and AA7056 wrought aluminum alloy armor plate for non-fusion welded applications in nominal thicknesses from 0.500 to 3.000 inch, inclusive and AA7075 wrought...
January 10, 2017
ARMOR PLATE, ALUMINUM ALLOY, 7085, 7056, and 7075 UNWELDABLE APPLIQUE
This specification covers AA7085 and AA7056 wrought aluminum alloy armor plate for non-fusion welded applications in nominal thicknesses from 0.500 to 3.000 inch, inclusive and AA7075 wrought...
January 21, 2016
ARMOR PLATE, ALUMINUM ALLOY, 7056 and 7085, UNWELDABLE APPLIQUE
This specification covers AA7056 and AA7085 wrought aluminum alloy armor plate for non-fusion welded applications in nominal thicknesses from 0.500 to 3.000 inch, inclusive (see 6.2). The fusion...
MIL-DTL-32375
December 11, 2012
ARMOR PLATE, ALUMINUM ALLOY, 7085, UNWELDABLE APPLIQUE
This specification covers 7085 wrought aluminum alloy armor plate for non fusion welded applications in nominal thicknesses from 0.500 to 3.000 inch, inclusive (see 6.2). The fusion weldability of...
September 29, 2011
ARMOR PLATE, ALUMINUM ALLOY, 7085, UNWELDABLE APPLIQUE
This specification covers 7085 wrought aluminum alloy armor plate for non fusion welded applications in nominal thicknesses from 0.500 to 3.000 inch, inclusive (see 6.2). The fusion weldability of...

References

Advertisement