IEC 62287-2

Maritime navigation and radiocommunication equipment and systems – Class B shipborne equipment of the automatic identification system (AIS) – Part 2: Self-organising time division multiple access (SOTDMA) techniques

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 February 2017
Status: active
Page Count: 96
ICS Code (Navigation and control equipment): 47.020.70
scope:

This part of IEC 62287 specifies operational and performance requirements, methods of testing and required test results for Class B "SO" shipborne automatic identifications system (AIS) equipment using self-organising time division multiple access (SOTDMA) techniques as described in Recommendation ITU-R M.1371. This document takes into account other associated IEC International Standards and existing national standards, as applicable.

The main differences between Class B "CS" (IEC 62287-1) and Class B "SO" units are that the Class B "SO"

• covers all 25 kHz channels listed in Recommendation ITU-R M.1084-5,

• only uses the internal GNSS - no position sensor input is allowed,

• requires use of VDL Message 17 for correction of the internal GNSS,

• requires a presentation interface,

• has additional reporting intervals, down to 5 s,

• has two power settings, with a high level of 5 W, and

• has the capability to transmit binary messages.

This document is applicable for AIS equipment used on craft that are not covered by a mandatory carriage requirement of AIS under SOLAS Chapter V.

 

Document History

IEC 62287-2
February 1, 2017
Maritime navigation and radiocommunication equipment and systems – Class B shipborne equipment of the automatic identification system (AIS) – Part 2: Self-organising time division multiple access (SOTDMA) techniques
This part of IEC 62287 specifies operational and performance requirements, methods of testing and required test results for Class B "SO" shipborne automatic identifications system (AIS) equipment...
March 1, 2013
Maritime navigation and radiocommunication equipment and systems – Class B shipborne equipment of the automatic identification system (AIS) – Part 2: Self-organising time division multiple access (SOTDMA) techniques
This part of IEC 62287 specifies operational and performance requirements, methods of testing and required test results for Class B "SO" shipborne AIS equipment using Selforganised TDMA (SOTDMA)...

References

Advertisement