DS/EN ISO 22610

Surgical drapes, gowns and clean air suits, used as medical devices, for patients, clinical staff and equipment - Test method to determine the resistance to wet bacterial penetration

active, Most Current
Buy Now
Organization: DS
Publication Date: 7 September 2006
Status: active
Page Count: 27
ICS Code (Hospital equipment): 11.140
scope:

This International Standard specifies a test method, with associated test apparatus (see Annex A), which is used to determine the resistance of a material to the penetration of bacteria, carried by a liquid, when
subjected to mechanical rubbing.

Document History

DS/EN ISO 22610
September 7, 2006
Surgical drapes, gowns and clean air suits, used as medical devices, for patients, clinical staff and equipment - Test method to determine the resistance to wet bacterial penetration
This International Standard specifies a test method, with associated test apparatus (see Annex A), which is used to determine the resistance of a material to the penetration of bacteria, carried by a...
Surgical drapes, gowns and clean air suits, used as medical devices, for patients, clinical staff and equipment - Test method to determine the resistance to wet bacterial penetration (ISO/DIS 22610:2015)
This International standard specifies a test method, with associated test apparatus (see Annex A), which is used to determine the resistance of a material to the penetration of bacteria, carried by a...
Advertisement