DSF/PREN ISO 22610

Surgical drapes, gowns and clean air suits, used as medical devices, for patients, clinical staff and equipment - Test method to determine the resistance to wet bacterial penetration (ISO/DIS 22610:2015)

pending
Organization: DS
Status: pending
Page Count: 24
ICS Code (Protective clothing): 13.340.10
scope:

This International standard specifies a test method, with associated test apparatus (see Annex A), which is used to determine the resistance of a material to the penetration of bacteria, carried by a liquid, when subjected to mechanical rubbing.

Document History

September 7, 2006
Surgical drapes, gowns and clean air suits, used as medical devices, for patients, clinical staff and equipment - Test method to determine the resistance to wet bacterial penetration
This International Standard specifies a test method, with associated test apparatus (see Annex A), which is used to determine the resistance of a material to the penetration of bacteria, carried by a...
DSF/PREN ISO 22610
Surgical drapes, gowns and clean air suits, used as medical devices, for patients, clinical staff and equipment - Test method to determine the resistance to wet bacterial penetration (ISO/DIS 22610:2015)
This International standard specifies a test method, with associated test apparatus (see Annex A), which is used to determine the resistance of a material to the penetration of bacteria, carried by a...
Advertisement