CSA - ISO/IEC ISP 10609-11-99
Information Technology - International Standardized Profiles TB, TC, TD and TE - Connection-Mode Transport Service over Connection-Mode Network Service - Part 11: CSMA/CD Subnetwork-Dependent, Media-Independent Requirements
| Organization: | CSA |
| Publication Date: | 1 January 1999 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This Intemationai Standardized Profile is applicable to end systems concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OSI standards, which collectively provide the connection-mode Transport Service using the connection-mode Network Service.
This part of ISO/IEC ISP 10609 applies only to communication over those subnetworks which are ISO/IEC 8802-3 CSMA/CD LANs.
Document History