CSA - ISO/IEC ISP 10609-11-99

Information Technology - International Standardized Profiles TB, TC, TD and TE - Connection-Mode Transport Service over Connection-Mode Network Service - Part 11: CSMA/CD Subnetwork-Dependent, Media-Independent Requirements

inactive, Most Current
Organization: CSA
Publication Date: 1 January 1999
Status: inactive
Page Count: 20
scope:

This Intemationai Standardized Profile is applicable to end systems concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OSI standards, which collectively provide the connection-mode Transport Service using the connection-mode Network Service.

This part of ISO/IEC ISP 10609 applies only to communication over those subnetworks which are ISO/IEC 8802-3 CSMA/CD LANs.

Document History

ISO/IEC ISP 10609-11-99
January 1, 1999
Information Technology - International Standardized Profiles TB, TC, TD and TE - Connection-Mode Transport Service over Connection-Mode Network Service - Part 11: CSMA/CD Subnetwork-Dependent, Media-Independent Requirements
This Intemationai Standardized Profile is applicable to end systems concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OSI standards, which...
January 1, 1999
Information Technology - International Standardized Profiles TB, TC, TD and TE - Connection-Mode Transport Service over Connection-Mode Network Service - Part 11: CSMA/CD Subnetwork-Dependent, Media-Independent Requirements
This Intemationai Standardized Profile is applicable to end systems concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OSI standards, which...

References

Advertisement