DSF/prEN 1434-3

Heat Meters - Part 3: Data exchange and interfaces

pending
Organization: DS
Status: pending
Page Count: 26
ICS Code (Heat. Calorimetry): 17.200.10
scope:

This European Standard applies to heat meters, that is to instruments intended for measuring the heat which, in a heat-exchange circuit, is absorbed or given up by a liquid called the energy-conveying liquid. The meter indicates heat in legal units.
Electrical safety requirements are not covered by this standard.
Part 3 specifies the data exchange between a meter and a readout device (POINT / POINT communication). For these applications using the optical readout head, the EN 62056-21 protocol is recommended.
For direct or remote local readout of a single or a few meters via a battery driven readout device, the physical layer of prEN 13757-6 (local bus) is recommended.
For bigger networks with up to 250 meters, a master unit with AC mains supply according to EN 13757-2 is necessary to control the M-Bus. For these applications the physical and link layer of EN 13757-2 and the application layer of EN 13757-3 is required.
For wireless meter communications, EN 13757-4 describes several alternatives of walk/drive-by readout via a mobile station or by using stationary receivers or a network. Both unidirectionally and bidirectionally transmitting meters are supported by this standard.

Document History

January 29, 2016
Heat meters - Part 3: Data exchange and interfaces
This European Standard specifies the general requirements and applies to heat meters. Heat meters are instruments intended for measuring the energy which in a heat-exchange circuit is absorbed...
October 27, 2008
Heat Meters - Part 3: Data exchange and interfaces
This European Standard applies to heat meters, that is to instruments intended for measuring the heat which, in a heat-exchange circuit, is absorbed or given up by a liquid called the...
May 12, 1997
Heat meters - Part 3: Data exchange and interfaces
This European Standard applies to heat meters, that is to instruments intended for measuring the heat which, in a heat-exchange circuit, is absorbed or given up by a liquid called the...
DSF/prEN 1434-3
Heat Meters - Part 3: Data exchange and interfaces
This European Standard applies to heat meters, that is to instruments intended for measuring the heat which, in a heat-exchange circuit, is absorbed or given up by a liquid called the...
Heat meters - Part 3: Data exchange and interfaces
This European Standard specifies the general requirements and applies to heat meters. Heat meters are instruments intended for measuring the energy which in a heat-exchange circuit is absorbed...
Advertisement