DS/EN 1434-3

Heat meters - Part 3: Data exchange and interfaces

inactive
Organization: DS
Publication Date: 12 May 1997
Status: inactive
Page Count: 42
ICS Code (Heat. Calorimetry): 17.200.10
scope:

This European Standard applies to heat meters, that is to instruments intended for measuring the heat which, in a heat-exchange circuit, is absorbed or given up by a liquid called the energy-conveying liquid. The meter indicates heat in legal units. Electrical safety requirements are not covered by this standard. Part 3 specifies the data exchange between a meter and a read-out device (POINT/POINT communication).

Document History

January 29, 2016
Heat meters - Part 3: Data exchange and interfaces
This European Standard specifies the general requirements and applies to heat meters. Heat meters are instruments intended for measuring the energy which in a heat-exchange circuit is absorbed...
October 27, 2008
Heat Meters - Part 3: Data exchange and interfaces
This European Standard applies to heat meters, that is to instruments intended for measuring the heat which, in a heat-exchange circuit, is absorbed or given up by a liquid called the...
DS/EN 1434-3
May 12, 1997
Heat meters - Part 3: Data exchange and interfaces
This European Standard applies to heat meters, that is to instruments intended for measuring the heat which, in a heat-exchange circuit, is absorbed or given up by a liquid called the...
Heat Meters - Part 3: Data exchange and interfaces
This European Standard applies to heat meters, that is to instruments intended for measuring the heat which, in a heat-exchange circuit, is absorbed or given up by a liquid called the...
Heat meters - Part 3: Data exchange and interfaces
This European Standard specifies the general requirements and applies to heat meters. Heat meters are instruments intended for measuring the energy which in a heat-exchange circuit is absorbed...
Advertisement