DS/EN ISO 11254-3

Lasers and laser-related equipment - Determination of laser-induced damage threshold of optical surfaces - Part 3: Assurance of laser power (energy) handling capabilities

inactive, Most Current
Organization: DS
Publication Date: 16 January 2007
Status: inactive
Page Count: 34
ICS Code (Optoelectronics. Laser equipment): 31.260
scope:

This part of EN ISO 11254 describes a test procedure for assurance of power density (energy density) handling capability of optical surfaces, both coated and uncoated. This part of EN ISO 11254 specifies this procedure by providing two test methods for assurance of the power density (energy density) handling capability of optical surfaces. The first method provides a rigorous test that fulfils requirements at a specified confidence level in the knowledge of potential defects. The second method provides a simple test for an empirically derived test level, allowing an inexpensive test.

Document History

DS/EN ISO 11254-3
January 16, 2007
Lasers and laser-related equipment - Determination of laser-induced damage threshold of optical surfaces - Part 3: Assurance of laser power (energy) handling capabilities
This part of EN ISO 11254 describes a test procedure for assurance of power density (energy density) handling capability of optical surfaces, both coated and uncoated. This part of EN ISO 11254...

References

Advertisement