DS/EN ISO 21254-3

Lasers and laser-related equipment - Test methods for laser-induced damage threshold - Part 3: Assurance of laser power (energy) handling capabilities

active, Most Current
Buy Now
Organization: DS
Publication Date: 23 August 2011
Status: active
Page Count: 30
ICS Code (Optoelectronics. Laser equipment): 31.260
scope:

This part of ISO 21254 specifies two methods of verifying the power density (energy density) handling capability of optical surfaces. The first method provides a rigorous test that fulfils the requirements at a specified confidence level in the knowledge of potential defects. The second method provides a simple, and hence inexpensive, test for an empirically derived test level.

Document History

DS/EN ISO 21254-3
August 23, 2011
Lasers and laser-related equipment - Test methods for laser-induced damage threshold - Part 3: Assurance of laser power (energy) handling capabilities
This part of ISO 21254 specifies two methods of verifying the power density (energy density) handling capability of optical surfaces. The first method provides a rigorous test that fulfils the...
Lasers and laser-related equipment - Test methods for laser-induced damage threshold - Part 3: Assurance of laser power (energy) handling capabilities (ISO/FDIS 21254-3:2011)
This part of ISO 21254 specifies two methods of verifying the power density (energy density) handling capability of optical surfaces. The first method provides a rigorous test that fulfils the...
Lasers and laser-related equipment - Test methods for laser radiation-induced damage threshold - Part 3: Assurance of laser power (energy) handling capabilities (ISO/DIS 21254-3:2008)
This standard is part of ISO 21254 and specifies a procedure by providing two test methods for assurance of the power density (energy density) handling capability of optical surfaces. The first...

References

Advertisement