ISO 1161
Series 1 Freight Containers - Corner Fittings - Specification
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 December 1984 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (General purpose containers): | 55.180.10 |
scope:
Scope and field of application
This International Standard establishes the basic dimensions and the functional and strength requirements of corner fittings for series 1 freight containers, i.e. containers which conform to ISO 668 and ISO 1496 with the exception of air mode containers (see ISO 8323).
Document History
July 15, 2016
Series 1 freight containers - Corner and intermediate fittings - Specifications
This International Standard establishes the basic dimensions and the functional and strength requirements of corner and intermediate fittings for series 1 freight containers, i.e. containers which...
July 1, 2007
Series 1 freight containers — Corner fittings — Specification AMENDMENT 1: 45 ft containers
Foreword
ISO (the International Organization for Standardization) is a worldwide federation of national standards bodies (ISO member bodies). The work of preparing International Standards is...
January 1, 1990
Series 1 Freight Containers - Corner Fittings - Specification TECHNICAL CORRIGENDUM 1
A description is not available for this item.
ISO 1161
December 15, 1984
Series 1 Freight Containers - Corner Fittings - Specification
Scope and field of application
This International Standard establishes the basic dimensions and the functional and strength requirements of corner fittings for series 1 freight containers, i.e....