ISO 1161

Series 1 freight containers - Corner and intermediate fittings - Specifications

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 July 2016
Status: active
Page Count: 32
ICS Code (General purpose containers): 55.180.10
scope:

This International Standard establishes the basic dimensions and the functional and strength requirements of corner and intermediate fittings for series 1 freight containers, i.e. containers which conform to ISO 668 and ISO 1496 (all parts) with the exception of air mode containers (see ISO 8323).

Document History

ISO 1161
July 15, 2016
Series 1 freight containers - Corner and intermediate fittings - Specifications
This International Standard establishes the basic dimensions and the functional and strength requirements of corner and intermediate fittings for series 1 freight containers, i.e. containers which...
July 1, 2007
Series 1 freight containers — Corner fittings — Specification AMENDMENT 1: 45 ft containers
Foreword ISO (the International Organization for Standardization) is a worldwide federation of national standards bodies (ISO member bodies). The work of preparing International Standards is...
January 1, 1990
Series 1 Freight Containers - Corner Fittings - Specification TECHNICAL CORRIGENDUM 1
A description is not available for this item.
December 15, 1984
Series 1 Freight Containers - Corner Fittings - Specification
Scope and field of application This International Standard establishes the basic dimensions and the functional and strength requirements of corner fittings for series 1 freight containers, i.e....

References

Advertisement