ISO 1496-4

Series 1 Freight Containers - Specification and Testing - Part 4: Non-Pressurized Containers for Dry Bulk

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 1994
Status: active
Page Count: 8
ICS Code (General purpose containers): 55.180.10
scope:

This part of ISO 1496 specifies the basic specifications and testing requirements for ISO series 1 freight containers of the dry bulk container nonpressurized type which are suitable for international exchange and for conveyance by road, rail and sea, including interchange between these forms of trans port.

As the density and flow characteristics of dry bulk cargoes vary widely, containers complying with this part of ISO 1496 are not expected to be suitable for the carriage of all such cargoes. Therefore, except where otherwise stated, the requirements of this International Standard are minimum requirements.

Containers to be used for the carriage of dangerous goods may be subject to additional international and national requirements as applied by competent authorities.

The container types covered by this part of ISO 1496 are given in table 1.

The marking requirements for these containers shall be in accordance with the principles embodied in ISO 6346.

NOTE 2 Some types of freight containers constructed in accordance with ISO 1496-1 may satisfactorily be used for the transport of certain non-packed dry bulk solids. Where such containers are used for this purpose, it is essential that care be taken to ensure that the design loadings are not exceeded under operating conditions.

Document History

October 1, 2023
Series 1 freight containers — Specification and testing — Part 4: Non-pressurized containers for dry bulk
This document specifies the basic specifications and testing requirements for series 1 freight containers of the dry bulk container non-pressurized type which are suitable for international exchange...
March 1, 2006
Series 1 Freight Containers - Specification and Testing - Part 4: Non-Pressurized Containers for Dry Bulk TECHNICAL CORRIGENDUM 1
A description is not available for this item.
ISO 1496-4
July 1, 1994
Series 1 Freight Containers - Specification and Testing - Part 4: Non-Pressurized Containers for Dry Bulk
This part of ISO 1496 specifies the basic specifications and testing requirements for ISO series 1 freight containers of the dry bulk container nonpressurized type which are suitable for...
December 15, 1991
Series 1 Freight Containers - Specification and Testing - Part 4: Non-Pressurized Containers for Dry Bulk
A description is not available for this item.

References

Advertisement