DS/EN ISO 2808

Paints and varnishes – Determination of film thickness

inactive
Organization: DS
Publication Date: 5 March 2007
Status: inactive
Page Count: 50
ICS Code (Paints and varnishes): 87.040
scope:

This International Standard describes a number of methods that are applicable to the measurement of the thickness of coatings applied to a substrate. Methods for determining wet-film thickness, dry-film thickness and the film thickness of uncured powder layers are described. Reference is made to individual standards where these exist. Otherwise the method is described in detail. An overview on the methods is given in Annex A, in which the field of application, existing standards and the precision are specified for the individual methods. This International Standard also defines terms concerning the determination of film thickness.

Document History

September 23, 2019
Paints and varnishes – Determination of film thickness (ISO 2808:2019)
This document describes methods for measuring the thickness of coatings applied to a substrate. Methods for determining wet-film thickness, dry-film thickness and the film thickness of uncured powder...
DS/EN ISO 2808
March 5, 2007
Paints and varnishes – Determination of film thickness
This International Standard describes a number of methods that are applicable to the measurement of the thickness of coatings applied to a substrate. Methods for determining wet-film thickness,...
October 11, 1999
Paints and varnishes - Determination of film thickness
This Standard reviews and specifies a number of methods that are applicable to the measurement of the thickness of organic coatings applied to a substrate. It does not apply to metallic coatings....
Paints and varnishes – Determination of film thickness (ISO/FDIS 2808:2019)
This document describes a number of methods that are applicable to the measurement of the thickness of coatings applied to a substrate. Methods for determining wet-film thickness, dry-film thickness...
Paints and varnishes – Determination of film thickness (ISO/DIS 2808:2018)
This document describes a number of methods that are applicable to the measurement of the thickness of coatings applied to a substrate. Methods for determining wet-film thickness, dry-film thickness...
Advertisement